Linear Technology/Analog Devices DC2156ADEMO BOARD MS LTC2946 I2C EN MON
Description
The Analog Devices DC2156A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC2946 Wide Range I2C Power, Charge and Energy Meter. This board features a wide range of features, including a high-accuracy energy monitor, a wide range of voltage and current measurement capabilities, and a wide range of programmable settings. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board is ideal for applications such as battery management, energy harvesting, and power monitoring.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberLTC2946
- FunctionEnergy/Power Meter
- Utilized IC / PartLTC2946
- Supplied ContentsBoard(s)
- Evaluation KitYes
- FeaturesI2C
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R | 936 | RFQ | |
| Microchip Technology | MICREL SEMICONDUCTOR LM4041CYM3-1.2 TR Voltage Reference, Precision Micropower, Shunt - Fixed, LM4041 Series, 1.225V, SOT-23-3 | 61 | BUY | |
| Microchip Technology | V-Ref Precision 1.225V 12mA 3-Pin SOT-23 T/R | 3000 | RFQ | |
| Microchip Technology | IC VREF SHUNT ADJ SOT23-3 | 746 | BUY |


Product
Brand
Articles
Tools