Maxim Integrated 71M6531F-DBBOARD DEMO 71M6531F
Description
The Maxim Integrated 71M6531F-DB Demo Board is a powerful tool for industrial, industrial automation, and building automation applications. It is designed to demonstrate the capabilities of the 71M6531 Power Meter, a highly accurate and reliable power meter for industrial and commercial applications. The board features a wide range of features, including a high-resolution LCD display, a wide range of input and output connections, and a variety of communication protocols. It also includes a comprehensive set of software tools for configuring and monitoring the power meter. The board is designed to be easy to use and provides a comprehensive set of features for industrial and commercial applications.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- PackagingBulk
- Published2007
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- FunctionEnergy/Power Meter
- Operating Supply Voltage5V
- InterfaceSerial
- Data Bus Width8b
- Utilized IC / Part71M6531
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- Primary AttributesSingle Phase Power Meter
- EmbeddedYes
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC AUDIO AMP CLASS D 36POWERSSO | 7520 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 250MA TO92-3 | 4000 | BUY | |
| STMicroelectronics | IC AMP AUD CLASS D BTL PWRSSO36 | 25740 | RFQ |


Product
Brand
Articles
Tools