web counter

Maxim Integrated 71M6511-DBPower Management IC Development Tools 71M6511 Demo Brd

Maxim Integrated 71M6511-DB Reference Design 2
Maxim Integrated 71M6511-DB Reference Design 1
Maxim Integrated 71M6511-DB Reference Design 2
Maxim Integrated 71M6511-DB Reference Design 1
Maxim Integrated 71M6511-DB Reference Design 1
Maxim Integrated 71M6511-DB Reference Design 2

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Maxim Integrated 71M6511-DB Demo Board is a powerful tool for industrial, industrial automation, and building automation applications. It is designed to demonstrate the capabilities of the 71M6511 Power Meter, a highly accurate and reliable power meter for industrial and commercial applications. The board features a wide range of features, including a high-resolution LCD display, a wide range of input and output connections, and a variety of communication protocols. It also includes a comprehensive set of software tools for configuring and monitoring the power meter. The board is easy to use and provides a great way to quickly and accurately measure power consumption in industrial and commercial applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2005
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Resistance
    71.6511MOhm
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    Energy/Power Meter
  • Operating Supply Voltage
    5V
  • Interface
    Serial
  • Data Bus Width
    8b
  • Utilized IC / Part
    71M6511
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC WHITE LED DRIVER TSOT-23-627500RFQ