web counter

Maxim Integrated 71M6534H-DBPower Management IC Development Tools 71M6534H Demo Brd

Maxim Integrated 71M6534H-DB Reference Design 1
Maxim Integrated 71M6534H-DB Reference Design 1
Maxim Integrated 71M6534H-DB Reference Design 1
Maxim Integrated 71M6534H-DB Reference Design 1

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Maxim Integrated 71M6534H-DB is a demo board for the 71M6534 Power Meter, designed for industrial, industrial automation, and building automation applications. It features a wide range of features, including a high-accuracy power measurement system, a wide dynamic range, and a low-power consumption. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board is designed to be used in a variety of applications, including energy management, power monitoring, and industrial automation. It is also suitable for use in a variety of environments, including hazardous locations.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Operating Supply Voltage
    5V
  • Interface
    SPI
  • Data Bus Width
    8b
  • Utilized IC / Part
    71M6534H
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Evaluation Kit
    Yes
  • Core Architecture
    8051
  • Primary Attributes
    Three Phase Power Meter
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining