web counter

Maxim Integrated 78M6613-PSU-1Power Management IC Development Tools 78M6613 PSU Board

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Maxim Integrated 78M6613-PSU-1 Evaluation Kit for Power Meter for Industrial, Automation, and Building Automation Applications is a comprehensive solution for measuring and monitoring power consumption in industrial, automation, and building automation applications. This evaluation kit includes a 78M6613-PSU-1 power meter, a power supply, and a USB cable for easy connection to a PC. The 78M6613-PSU-1 power meter is a highly accurate, low-cost, and easy-to-use device that can measure and monitor power consumption in industrial, automation, and building automation applications. It features a wide range of measurement capabilities, including voltage, current, power, energy, and frequency. The 78M6613-PSU-1 also offers a variety of communication protocols, including Modbus, CAN, and Ethernet, for easy integration into existing systems. The evaluation kit also includes a comprehensive user guide and software for easy setup and configuration.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Series
    Teridian™
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Resistance
    78.6613MOhm
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    78M6613
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER RGLTR DIM 1A 14DFN90BUY