web counter

Maxim Integrated 71M6513H-DBPower Management IC Development Tools 71M6513H Demo Brd

Maxim Integrated 71M6513H-DB Reference Design 1
Maxim Integrated 71M6513H-DB Reference Design 1
Maxim Integrated 71M6513H-DB Reference Design 1
Maxim Integrated 71M6513H-DB Reference Design 1

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Maxim Integrated 71M6513H-DB is a demo board for the 71M6513 Power Meter, designed for industrial automation and smart grid applications. It features a wide range of measurement capabilities, including voltage, current, power, energy, and frequency. It also has a built-in LCD display for easy monitoring and control. The board is designed to be used with a variety of power sources, including AC, DC, and solar. It is also capable of measuring power in both single-phase and three-phase systems. The board is designed to be used in a variety of industrial and smart grid applications, making it an ideal choice for those looking to monitor and control their power usage.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2006
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    Energy/Power Meter
  • Operating Supply Voltage
    5V
  • Interface
    Serial
  • Data Bus Width
    8b
  • Utilized IC / Part
    71M6513H
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining