web counter

Linear Technology/Analog Devices DC2428ALTC2975 DEMO BOARD SET - LTM4644

Linear Technology/Analog Devices DC2428A Reference Design 9
Linear Technology/Analog Devices DC2428A Reference Design 1
Linear Technology/Analog Devices DC2428A Reference Design 2
Linear Technology/Analog Devices DC2428A Reference Design 3
Linear Technology/Analog Devices DC2428A Reference Design 4
Linear Technology/Analog Devices DC2428A Reference Design 5
Linear Technology/Analog Devices DC2428A Reference Design 6
Linear Technology/Analog Devices DC2428A Reference Design 7
Linear Technology/Analog Devices DC2428A Reference Design 8
Linear Technology/Analog Devices DC2428A Reference Design 9
Linear Technology/Analog Devices DC2428A Reference Design 1
Linear Technology/Analog Devices DC2428A Reference Design 1
Linear Technology/Analog Devices DC2428A Reference Design 2
Linear Technology/Analog Devices DC2428A Reference Design 3
Linear Technology/Analog Devices DC2428A Reference Design 4
Linear Technology/Analog Devices DC2428A Reference Design 5
Linear Technology/Analog Devices DC2428A Reference Design 6
Linear Technology/Analog Devices DC2428A Reference Design 7
Linear Technology/Analog Devices DC2428A Reference Design 8
Linear Technology/Analog Devices DC2428A Reference Design 9

Applications:

Measurement and Monitoring >

Power Management

End Products:

Power ManagementPower Management

ECAD Model:

Description

The Analog Devices DC2428A-A, DC2428A Demo Board for LTC2975 4-Channel PMBUs Power System Manager with LTM4644 Quad 4A Power Supply, Power Management Board is a versatile and powerful solution for managing power in a variety of applications. This board features four independent power supplies, each capable of delivering up to 4A of current, and a LTC2975 PMBus power system manager for monitoring and controlling the power supplies. The board also includes a variety of connectors and headers for connecting to external components, as well as a USB interface for programming and debugging. This board is ideal for applications requiring precise power management, such as industrial automation, medical devices, and automotive systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Digital Power Controller
  • Utilized IC / Part
    LTC2975, LTM4644
  • Supplied Contents
    Board(s)
  • Primary Attributes
    4-Channel (Quad)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 12.0000MHZ 18PF SMD1000BUY
ON SemiconductorMUX/DEMUX QUAD 2:1 TTL 16TSSOP0BUY
Microchip TechnologyIC EEPROM 1K SPI 3MHZ 8TSSOP1BUY