web counter

NXP USA Inc. KITPF3000FRDMEVMEVALUATION KIT PF3000 PMIC

NXP USA Inc. KITPF3000FRDMEVM Reference Design 2
NXP USA Inc. KITPF3000FRDMEVM Reference Design 1
NXP USA Inc. KITPF3000FRDMEVM Reference Design 2
NXP USA Inc. KITPF3000FRDMEVM Reference Design 1
NXP USA Inc. KITPF3000FRDMEVM Reference Design 1
NXP USA Inc. KITPF3000FRDMEVM Reference Design 2

Applications:

Measurement and Monitoring >

Power Management

End Products:

Power ManagementPower Management

ECAD Model:

Description

The NXP Semiconductors KITPF3000FRDMEVM-FRDMEVM is an evaluation kit for the PF3000/1 Power Management Integrated Circuit. This kit provides a comprehensive platform for evaluating the features and performance of the PF3000/1 Power Management ICs. It includes a reference design board, a USB-based power supply, and a set of software tools for configuring and monitoring the IC. The board also includes a variety of test points and connectors for connecting external components. The kit is designed to help engineers quickly and easily evaluate the performance of the PF3000/1 ICs in a variety of applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    PF3000
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down with LDO
  • Outputs and Type
    12, Non-Isolated
  • Regulator Topology
    Boost, Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.Power Management Specialized - PMIC BL Advanced Automotive Analog19750BUY
NXP USA Inc.Power Management Specialized - PMIC BL Advanced Automotive Analog21BUY
NXP USA Inc.Power Management Specialized - PMIC BL Advanced Automotive Analog38BUY
NXP USA Inc.Power Management Specialized - PMIC BL Advanced Automotive Analog48BUY
NXP USA Inc.Power Management Specialized - PMIC BL Advanced Automotive Analog27BUY
Analog Devices Inc.Analog Switch Octal SPST 24-Pin TSSOP T/R1543RFQ
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 8MSOP75RFQ
Analog Devices Inc.ANALOG DEVICES - ADG715BRUZ - Analogue Switch, Octal Channel, 8 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 24 Pins0RFQ
NXP USA Inc.Power Management Specialized - PMIC BL Advanced Automotive Analog20BUY
NXP USA Inc.Power Management Specialized - PMIC BL Advanced Automotive Analog570BUY
NXP USA Inc.Power Management Specialized - PMIC BL Advanced Automotive Analog32BUY
Load more