web counter

SparkFun Electronics BOB-15932SPARKFUN QWIIC BUTTON - RED LED

SparkFun Electronics BOB-15932 Reference Design 1
SparkFun Electronics BOB-15932 Reference Design 1
SparkFun Electronics BOB-15932 Reference Design 1
SparkFun Electronics BOB-15932 Reference Design 1

Applications:

Measurement and Monitoring >

Power Management

End Products:

Power ManagementPower Management

ECAD Model:

Description

The SparkFun Qwiic Button - Red LED, Power Management IC (BOB-15932) is a versatile and easy-to-use board that allows you to quickly and easily add a button and LED to your project. This board features a red LED and a momentary push button, both of which are connected to a power management IC. The IC allows you to control the power to the LED and button, allowing you to conserve power when the button is not in use. The board also features a Qwiic connector, allowing you to quickly and easily connect it to other Qwiic-enabled boards. This board is perfect for adding a button and LED to your project without having to worry about wiring or power management.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Human Interface
  • Function
    Button
  • Utilized IC / Part
    ATtiny84
  • Contents
    Board(s)
  • Platform
    Qwiic
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray1RFQ
Microchip TechnologyMICROCHIP - ATTINY84A-MMH - 8 Bit MCU, AVR ATtiny Family ATtiny84 Series Microcontrollers, 20 MHz, 8 KB, 512 Byte, 20 Pins5000RFQ
Microchip TechnologyMICROCHIP - ATTINY84V-10PU - 8 Bit MCU, AVR ATtiny Family ATtiny84 Series Microcontrollers, 10 MHz, 8 KB, 512 Byte, 14 Pins, DIP34000RFQ
Microchip Technology8-bit Microcontrollers - MCU 20MHz, SOIC, High Grade ( 125C), T&R0RFQ
Microchip TechnologyIC MCU 8BIT 8KB FLASH 14SOIC1879BUY
Microchip TechnologyIC MCU 8BIT 8KB FLASH 20QFN36000RFQ
Microchip TechnologyMCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W T/R3448RFQ
Microchip TechnologyIC MCU 8BIT 8KB FLASH 20QFN33RFQ
Microchip TechnologyMCU 8-bit ATtiny AVR RISC 8KB Flash 3.3V/5V 14-Pin SOIC4RFQ
Microchip TechnologyIC MCU 8BIT 8KB FLASH 14DIP3RFQ