SparkFun Electronics BOB-15931SPARKFUN QWIIC BUTTON BREAKOUT
Description
The SparkFun BOB-15931 Qwiic Button Breakout is a versatile power management IC that allows you to easily control and monitor the power supply of your project. It features a single button input, two LEDs, and a Qwiic connector for easy integration with other Qwiic-enabled devices. The breakout board also includes a 3.3V regulator, allowing you to power your project from a single 3.7V LiPo battery. With its simple design and easy-to-use interface, the BOB-15931 is perfect for any project that requires reliable power management.
Specifications
SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeHuman Interface
- FunctionButton
- Utilized IC / PartATtiny84
- ContentsBoard(s)
- PlatformQwiic
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC W Tray | 1 | RFQ | |
| Microchip Technology | MCU 8-bit ATtiny AVR RISC 8KB Flash 2.5V/3.3V/5V 14-Pin SOIC T/R | 4600 | RFQ | |
| Microchip Technology | ATMEL ATTINY841-MU8 Bit Microcontroller, Low Power High Performance, ATtiny, 16 MHz, 8 KB, 512 Byte, 20 Pins, QFN | 1335 | RFQ | |
| Microchip Technology | IC MCU 8BIT 8KB FLASH 20QFN | 19000 | RFQ | |
| Microchip Technology | MICROCHIP - ATTINY84V-10PU - 8 Bit MCU, AVR ATtiny Family ATtiny84 Series Microcontrollers, 10 MHz, 8 KB, 512 Byte, 14 Pins, DIP | 34000 | RFQ | |
| Microchip Technology | IC MCU 8BIT 8KB FLASH 20VQFN | 1959 | BUY | |
| Microchip Technology | MCU 8-bit AVR RISC 8KB Flash 2.5V/3.3V/5V 20-Pin WQFN EP T/R | 0 | RFQ | |
| Microchip Technology | MCU 8-bit ATtiny AVR CISC 8KB Flash 1.8V/2.5V/3.3V/5V 20-Pin VQFN EP Tray | 9687 | RFQ | |
| Microchip Technology | IC MCU 8BIT 8KB FLASH 20QFN | 10000 | RFQ |


Product
Brand
Articles
Tools