web counter

NXP USA Inc. KITPF3000FRDMPGMEVAL KIT PROGRAM BOARD PF3000

NXP USA Inc. KITPF3000FRDMPGM Reference Design 2
NXP USA Inc. KITPF3000FRDMPGM Reference Design 1
NXP USA Inc. KITPF3000FRDMPGM Reference Design 2
NXP USA Inc. KITPF3000FRDMPGM Reference Design 1
NXP USA Inc. KITPF3000FRDMPGM Reference Design 1
NXP USA Inc. KITPF3000FRDMPGM Reference Design 2

Applications:

Measurement and Monitoring >

Power Management

End Products:

Power ManagementPower Management

ECAD Model:

Description

The NXP Semiconductors KITPF3000FRDMPGM-FRDMPGM, KITPF3000FRDMPGM, PF3000 Programming Board Evaluation is a comprehensive evaluation board designed to help developers and engineers evaluate the performance of NXP’s Power Management ICs. The board is equipped with a variety of features, including a power management IC, a power supply, a power switch, and a power monitor. It also includes a USB port for programming and debugging, as well as a variety of other features such as a temperature sensor, a voltage regulator, and a current monitor. The board is designed to be used with the NXP Power Management ICs, allowing developers to quickly and easily evaluate the performance of the ICs. The board is also designed to be used with the NXP Power Management Software, allowing developers to quickly and easily configure the ICs for their specific application.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Programmer
  • Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining