web counter

STMicroelectronics STEVAL-ISA164V1EVAL BOARD FOR STNRG388A

STMicroelectronics STEVAL-ISA164V1 Reference Design 1
STMicroelectronics STEVAL-ISA164V1 Reference Design 1
STMicroelectronics STEVAL-ISA164V1 Reference Design 1
STMicroelectronics STEVAL-ISA164V1 Reference Design 1

Applications:

Measurement and Monitoring >

Power Management

End Products:

Power ManagementPower Management

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA164V1 is an evaluation board for the STNRG388A Voltage Mode PWM Controller, a power management IC. This board is designed to help engineers evaluate the features and performance of the STNRG388A. It includes a wide range of features, such as a voltage regulator, a power MOSFET, a current sense resistor, and a voltage sense resistor. The board also includes a USB interface for programming and debugging. The STEVAL-ISA164V1 is a great tool for engineers to quickly and easily evaluate the STNRG388A and its features.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Digital Power Controller
  • Utilized IC / Part
    STNRG388A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining