web counter

Linear Technology/Analog Devices DC338B-AEVAL BOARD FOR LTC1563-2CGN

Linear Technology/Analog Devices DC338B-A Reference Design 2
Linear Technology/Analog Devices DC338B-A Reference Design 1
Linear Technology/Analog Devices DC338B-A Reference Design 2
Linear Technology/Analog Devices DC338B-A Reference Design 1
Linear Technology/Analog Devices DC338B-A Reference Design 1
Linear Technology/Analog Devices DC338B-A Reference Design 2

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC338B-A Demo Board is a versatile platform for evaluating the performance of the LTC1563-2 Active RC Lowpass Filter. This board is designed to provide a comprehensive demonstration of the filter's capabilities in communications and telecom applications. It features a wide range of adjustable parameters, including cutoff frequency, gain, and input/output impedance. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC338B-A is an ideal tool for engineers and technicians who need to quickly evaluate the performance of the LTC1563-2 Active RC Lowpass Filter in their applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Type
    Filter
  • Base Part Number
    LTC1563
  • Function
    Low Pass
  • Utilized IC / Part
    LTC1563-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Butterworth
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining