web counter

Linear Technology/Analog Devices DC338B-BEVAL BOARD FOR LTC1563-3CGN

Linear Technology/Analog Devices DC338B-B Reference Design 2
Linear Technology/Analog Devices DC338B-B Reference Design 1
Linear Technology/Analog Devices DC338B-B Reference Design 2
Linear Technology/Analog Devices DC338B-B Reference Design 1
Linear Technology/Analog Devices DC338B-B Reference Design 1
Linear Technology/Analog Devices DC338B-B Reference Design 2

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC338B-B Demo Board is a versatile platform for evaluating the performance of the LTC1563-3 Active RC Lowpass Filter. This board is designed to provide a comprehensive evaluation of the filter’s features and performance in communications and telecom applications. The board includes a wide range of components and features, including a power supply, a signal generator, a frequency response analyzer, and a variety of test points. The board also includes a graphical user interface for easy configuration and control. The DC338B-B Demo Board is an ideal tool for evaluating the performance of the LTC1563-3 Active RC Lowpass Filter in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Base Part Number
    LTC1563
  • Function
    Low Pass
  • Utilized IC / Part
    LTC1563-3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Bessel
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining