web counter

Maxim Integrated MAX14820EVKIT#Interface Development Tools MAX14820/21 EVAL KIT

Maxim Integrated MAX14820EVKIT# Reference Design 4
Maxim Integrated MAX14820EVKIT# Reference Design 1
Maxim Integrated MAX14820EVKIT# Reference Design 2
Maxim Integrated MAX14820EVKIT# Reference Design 3
Maxim Integrated MAX14820EVKIT# Reference Design 4
Maxim Integrated MAX14820EVKIT# Reference Design 1
Maxim Integrated MAX14820EVKIT# Reference Design 1
Maxim Integrated MAX14820EVKIT# Reference Design 2
Maxim Integrated MAX14820EVKIT# Reference Design 3
Maxim Integrated MAX14820EVKIT# Reference Design 4

Applications:

Interface >

IO-Link Interface

End Products:

IndustrialIO-Link ActuatorsIO-Link SensorsIndustrial Sensor

ECAD Model:

Description

The Maxim Integrated MAX14820EVKIT-EVKIT# is an evaluation kit for the MAX14820 IO-Link-Compliant Device Transceiver, designed for industrial automation applications. This kit includes a MAX14820EVKIT# board, a MAX14820EVKIT# daughter board, and a MAX14820EVKIT# cable. The MAX14820EVKIT# board is a full-featured IO-Link-compliant device transceiver, providing a complete IO-Link-compliant solution for industrial automation applications. The MAX14820EVKIT# daughter board provides a convenient way to connect the MAX14820EVKIT# board to a host system. The MAX14820EVKIT# cable provides a connection between the MAX14820EVKIT# board and the MAX14820EVKIT# daughter board. This evaluation kit is designed to help engineers quickly evaluate the performance of the MAX14820 IO-Link-Compliant Device Transceiver and develop their own IO-Link-compliant applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX14820
  • Function
    Transceiver, IO-Link®
  • Operating Supply Voltage
    24V
  • Interface
    USB
  • Operating Supply Current
    100mA
  • Max Input Voltage
    24V
  • Utilized IC / Part
    MAX14820
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    IO and SPI Interface Terminals
  • Embedded
    Yes, MCU, 16-Bit
  • Secondary Attributes
    Graphical User Interface
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG BOOST ADJ/PROG 0.2A 8UMAX74RFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP667RFQ