Maxim Integrated MAX14826EVKIT#EVAL KIT FOR MAX14826
Description
The MAX14826EVKIT-EVKIT# is an evaluation kit for the MAX14826 IO-Link Device Transceiver, designed for industrial automation applications. This kit includes a MAX14826EVKIT# board, a MAX14826EVKIT# daughter board, and a USB-to-serial cable. The MAX14826EVKIT# board features a MAX14826 IO-Link transceiver, a USB-to-serial converter, and a power supply. The MAX14826EVKIT# daughter board provides a convenient way to connect the MAX14826 to external devices. The USB-to-serial cable allows for easy communication between the MAX14826 and a PC. This evaluation kit is ideal for testing and evaluating the MAX14826 IO-Link Device Transceiver in industrial automation applications.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionTransceiver, IO-Link®
- Utilized IC / PartMAX14826
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Primary AttributesIO and SPI Interface Terminals
- EmbeddedYes, MCU, 16-Bit
- Secondary AttributesGraphical User Interface
- REACH SVHCUnknown
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 32-LQFP | 500 | RFQ | |
| Maxim Integrated | 0 | RFQ | ||
| FTDI, Future Technology Devices International Ltd | USB-to-UART 1-CH 128byte FIFO 5V 32-Pin LQFP Tray | 1950 | BUY | |
| Microchip Technology | IC EEPROM 1K SPI 2MHZ 8SOIC | 939 | BUY | |
| Maxim Integrated | LDO Voltage Regulators 120mA Linear Regulator | 3600 | BUY | |
| Maxim Integrated | IC REG LINEAR 3.3V 120MA SC70-5 | 20000 | BUY |


Product
Brand
Articles
Tools