web counter

Maxim Integrated MAX14827EVKIT#EVAL BOARD FOR MAX14827

Maxim Integrated MAX14827EVKIT# Reference Design 4
Maxim Integrated MAX14827EVKIT# Reference Design 1
Maxim Integrated MAX14827EVKIT# Reference Design 2
Maxim Integrated MAX14827EVKIT# Reference Design 3
Maxim Integrated MAX14827EVKIT# Reference Design 4
Maxim Integrated MAX14827EVKIT# Reference Design 1
Maxim Integrated MAX14827EVKIT# Reference Design 1
Maxim Integrated MAX14827EVKIT# Reference Design 2
Maxim Integrated MAX14827EVKIT# Reference Design 3
Maxim Integrated MAX14827EVKIT# Reference Design 4

Applications:

Interface >

IO-Link Interface

End Products:

IndustrialIO-Link ActuatorsSafety ApplicationsIO-Link SensorsIndustrial Sensor

ECAD Model:

Description

The MAX14827EVKIT-EVKIT# is an evaluation kit for the MAX14827/MAX14827A IO-Link Device Transceiver, designed for industrial automation applications. This kit includes a MAX14827/MAX14827A IO-Link Device Transceiver, a MAX14827EVKIT# board, and a USB-to-serial cable. The MAX14827/MAX14827A IO-Link Device Transceiver is a low-power, low-cost, single-channel transceiver that supports the IO-Link protocol. The MAX14827EVKIT# board provides a platform for evaluating the performance of the MAX14827/MAX14827A IO-Link Device Transceiver. The USB-to-serial cable allows for easy connection to a PC for configuration and data logging. This evaluation kit is ideal for industrial automation applications that require reliable, low-power, low-cost IO-Link communication.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX14827
  • Function
    Transceiver, IO-Link®
  • Utilized IC / Part
    MAX14827
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedAnalog Circuit, 1 Func, BICMOS, PDSO10, 3 X 3 MM, ROHS COMPLIANT, TDFN-105RFQ