web counter

Maxim Integrated MAX14828EVKIT#EVAL MAX14828 IO-LINK TXRX

Maxim Integrated MAX14828EVKIT# Reference Design 4
Maxim Integrated MAX14828EVKIT# Reference Design 1
Maxim Integrated MAX14828EVKIT# Reference Design 2
Maxim Integrated MAX14828EVKIT# Reference Design 3
Maxim Integrated MAX14828EVKIT# Reference Design 4
Maxim Integrated MAX14828EVKIT# Reference Design 1
Maxim Integrated MAX14828EVKIT# Reference Design 1
Maxim Integrated MAX14828EVKIT# Reference Design 2
Maxim Integrated MAX14828EVKIT# Reference Design 3
Maxim Integrated MAX14828EVKIT# Reference Design 4

Applications:

Interface >

IO-Link Interface

End Products:

IndustrialIO-Link ActuatorsSafety ApplicationsIO-Link SensorsIndustrial Sensor

ECAD Model:

Description

The MAX14828EVKIT-EVKIT# is an evaluation kit for the MAX14828 low-power, ultra-small IO-Link device transceiver. This device is designed for industrial automation applications and provides a reliable, low-power solution for connecting IO-Link devices. The kit includes a MAX14828EVKIT# board, a MAX14828EVKIT# daughter board, and a USB cable. The board features a USB-to-serial converter, a MAX14828 transceiver, and a MAX14828EVKIT# daughter board with a MAX14828EVKIT# connector. The board also includes a MAX14828EVKIT# software package for configuring the device. The MAX14828EVKIT# is a great tool for evaluating the performance of the MAX14828 device in industrial automation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2018
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, IO-Link®
  • Utilized IC / Part
    MAX14828
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCrystals 12.0MHz 20ppm 18pF -40C 85C5000RFQ
CTS ElectrocomponentsSwitch DIP ON OFF SPST 7 Extended Slide 0.1A 20VDC J-Bend SMD Tube28BUY
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-LQFP11RFQ
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-LQFP150BUY