Maxim Integrated MAX22513EVKIT#EVAL MAX22513 IO-LINK
The MAX22513EVKIT-EVKIT# is an evaluation kit for the MAX22513 surge protected dual driver IO-Link device transceiver with DC-DC, industrial automation. This kit includes a MAX22513EVKIT# board, a MAX22513EVKIT# daughter board, and a MAX22513EVKIT# power supply. The MAX22513EVKIT# board is designed to evaluate the MAX22513 surge protected dual driver IO-Link device transceiver with DC-DC, industrial automation. The MAX22513EVKIT# daughter board provides the necessary connections to the MAX22513EVKIT# board. The MAX22513EVKIT# power supply provides the necessary power to the MAX22513EVKIT# board and daughter board. This evaluation kit is ideal for evaluating the performance of the MAX22513 surge protected dual driver IO-Link device transceiver with DC-DC, industrial automation.
- TypeParameter
- Factory Lead Time6 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionTransceiver, IO-Link®
- Utilized IC / PartMAX22513
- Supplied ContentsBoard(s)
- Primary Attributes2-Channel (Dual)
- EmbeddedYes, MCU, 32-Bit
- Secondary AttributesGraphical User Interface
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | FT234XD-T, USB Controller, 3MBd, USB 1.1, USB 2.0, 5 V, 12-Pin DFN | 2623 | RFQ | |
| Abracon LLC | ABRACON - ASV-50.000MHZ-EJ-T - Oscillator, 50 MHz, 20 ppm, SMD, 7mm x 5mm, 3.3 V, ASV Series | 16350 | BUY | |
| CTS Electrocomponents | SWITCH SLIDE DIP SPST 100MA 20V | 10 | BUY |


Product
Brand
Articles
Tools