web counter

Maxim Integrated MAX17048EVKIT#Power Management IC Development Tools MAX17048 Eval Kit

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingPortable Gaming DevicesPersonal Digital AssistantDigital Still CameraWireless HandsetsPortable Medical DevicesPortable ComputersE-ReaderDigital Video CameraSmart PhoneTablet

ECAD Model:

Description

The MAX17048EVKIT-EVKIT# is an evaluation kit for the MAX17048 1-Cell Fuel Gauge with ModelGauge, Video and Imaging Applications. This kit includes a MAX17048 evaluation board, a USB cable, and a user guide. The MAX17048 is a highly accurate fuel gauge IC for single-cell Li-ion and Li-polymer battery packs. It features ModelGauge m5 EZ algorithm, which provides highly accurate state-of-charge (SOC) and state-of-health (SOH) estimates. The MAX17048 also features a low-power sleep mode, allowing it to be used in video and imaging applications. The evaluation board allows users to quickly evaluate the performance of the MAX17048 and to develop their own applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Output Voltage
    4.5V
  • Interface
    2-Wire
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining