web counter

Maxim Integrated MAX17048XEVKIT#Power Management IC Development Tools MAX17048XEVKIT#

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingPortable Gaming DevicesPersonal Digital AssistantDigital Still CameraWireless HandsetsPortable Medical DevicesPortable ComputersE-ReaderDigital Video CameraSmart PhoneTablet

ECAD Model:

Description

The MAX17048XEVKIT-XEVKIT# is an evaluation kit for the MAX17048X 1-Cell Fuel Gauge with ModelGauge, Video and Imaging. This kit provides a complete platform for evaluating the MAX17048X 1-Cell Fuel Gauge with ModelGauge, Video and Imaging. The kit includes a MAX17048X evaluation board, a USB-to-I2C adapter, a USB cable, and a software package. The evaluation board is designed to allow users to quickly and easily evaluate the performance of the MAX17048X 1-Cell Fuel Gauge with ModelGauge, Video and Imaging. The board includes a MAX17048X IC, a Li-Ion battery, and a set of jumpers and switches to configure the board for various operating conditions. The USB-to-I2C adapter allows users to connect the evaluation board to a PC for programming and data logging. The software package includes a GUI for configuring the MAX17048X and a data logging application for monitoring the fuel gauge performance. The MAX17048XEVKIT-XEVKIT# is an ideal platform for evaluating the performance of the MAX17048X 1-Cell Fuel Gauge with ModelGauge, Video and Imaging.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Voltage
    400mV
  • Output Current
    200nA
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining