web counter

Maxim Integrated MAX17049EVKIT#Power Management IC Development Tools MAX17049 Eval Kit

Maxim Integrated MAX17049EVKIT# Reference Design 2
Maxim Integrated MAX17049EVKIT# Reference Design 1
Maxim Integrated MAX17049EVKIT# Reference Design 2
Maxim Integrated MAX17049EVKIT# Reference Design 1
Maxim Integrated MAX17049EVKIT# Reference Design 1
Maxim Integrated MAX17049EVKIT# Reference Design 2

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingPortable Gaming DevicesPersonal Digital AssistantDigital Still CameraWireless HandsetsPortable Medical DevicesPortable ComputersE-ReaderDigital Video CameraSmart PhoneTablet

ECAD Model:

Description

The MAX17049EVKIT-EVKIT# is an evaluation kit for the MAX17049 2-Cell Fuel Gauge with ModelGauge, Video and Imaging Applications. This kit includes a MAX17049 evaluation board, a USB cable, and a user guide. The MAX17049 is a highly accurate fuel gauge IC for two-cell Li-ion and Li-polymer battery packs. It features ModelGauge m5 EZ algorithm, which provides highly accurate state-of-charge (SOC) and state-of-health (SOH) estimates. The MAX17049 also features a low-power sleep mode, allowing for extended battery life. This evaluation kit is ideal for video and imaging applications, providing a convenient platform for testing and evaluating the MAX17049.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Interface
    USB
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ