web counter

Maxim Integrated MAX17049XEVKIT#EVAL KIT MAX17049(MODEL GAUGE 2-

Maxim Integrated MAX17049XEVKIT# Reference Design 1
Maxim Integrated MAX17049XEVKIT# Reference Design 1
Maxim Integrated MAX17049XEVKIT# Reference Design 1
Maxim Integrated MAX17049XEVKIT# Reference Design 1

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingPortable Gaming DevicesPersonal Digital AssistantDigital Still CameraWireless HandsetsPortable Medical DevicesPortable ComputersE-ReaderDigital Video CameraSmart PhoneTablet

ECAD Model:

Description

The MAX17049XEVKIT-XEVKIT# is an evaluation kit for the MAX17049X 2-Cell Fuel Gauge with ModelGauge, Video and Imaging Applications. This kit provides a complete platform for evaluating the MAX17049X fuel gauge, which is designed to accurately measure the state of charge (SOC) of two-cell Li-ion batteries. The kit includes a MAX17049X evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a MAX17049X fuel gauge, a MAX17043 fuel gauge, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The board also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX17043 fuel gauge with ModelGauge m5 algorithm, a MAX17043 fuel gauge with ModelGauge m5 algorithm, and a MAX17043 fuel gauge with ModelGauge m5 algorithm. The kit also includes a MAX

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ