web counter

Maxim Integrated MAX17058EVKIT#Power Management IC Development Tools MAX17058 Eval Kit

Maxim Integrated MAX17058EVKIT# Reference Design 1
Maxim Integrated MAX17058EVKIT# Reference Design 1
Maxim Integrated MAX17058EVKIT# Reference Design 1
Maxim Integrated MAX17058EVKIT# Reference Design 1

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingPortable Gaming DevicesPersonal Digital AssistantDigital Still CameraWireless HandsetsPortable Medical DevicesPortable ComputersE-ReaderDigital Video CameraSmart PhoneTablet

ECAD Model:

Description

The MAX17058EVKIT-EVKIT# is an evaluation kit for the MAX17058 1-Cell Fuel Gauge with ModelGauge, Video and Imaging Battery Management System. This kit provides a complete platform for evaluating the MAX17058, a highly accurate fuel gauge IC for single-cell Li-ion and Li-polymer batteries. The kit includes a MAX17058 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX17058 IC, a MAX17058-compatible battery pack, and a variety of connectors for connecting to the USB-to-I2C interface board. The USB-to-I2C interface board provides a convenient way to communicate with the MAX17058 IC via the I2C bus. The kit also includes a comprehensive software package that allows users to quickly and easily configure the MAX17058 IC and monitor the battery's performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining