web counter

Maxim Integrated MAX17059EVKIT#Power Management IC Development Tools MAX17059 Eval Kit

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Video and ImagingPortable Gaming DevicesPersonal Digital AssistantDigital Still CameraWireless HandsetsPortable Medical DevicesPortable ComputersE-ReaderDigital Video CameraSmart PhoneTablet

ECAD Model:

Description

The MAX17059EVKIT-EVKIT# is an evaluation kit for the MAX17059 2-Cell Fuel Gauge with ModelGauge, Video and Imaging Applications. This kit provides a complete platform for evaluating the MAX17059, a highly accurate fuel gauge IC for 2-cell Li-ion and Li-polymer battery packs. The kit includes a MAX17059 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX17059 IC, a MAX17059-compatible battery pack, and a set of jumpers and switches for configuring the IC. The USB-to-I2C interface board allows the user to connect the evaluation board to a PC for programming and data logging. The kit also includes a comprehensive software package for configuring and monitoring the MAX17059. This evaluation kit is ideal for testing and evaluating the MAX17059 for use in video and imaging applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedConv DC-DC Single Step Down 4.5V to 60V 8-Pin TDFN5000RFQ