web counter

Maxim Integrated MAX17262XEVKIT#KIT FOR MAX17262

Maxim Integrated MAX17262XEVKIT# Reference Design 2
Maxim Integrated MAX17262XEVKIT# Reference Design 1
Maxim Integrated MAX17262XEVKIT# Reference Design 2
Maxim Integrated MAX17262XEVKIT# Reference Design 1
Maxim Integrated MAX17262XEVKIT# Reference Design 1
Maxim Integrated MAX17262XEVKIT# Reference Design 2

Applications:

Battery Management >

Battery Cell Fuel Gauging

End Products:

Consumer ElectronicsHome AutomationSmart WatchSensorsMedical DevicesBuilding AutomationPortable ComputersGaming and ToysBluetooth HeadsetHealthcare Monitoring

ECAD Model:

Description

The MAX17262XEVKIT-XEVKIT# is an evaluation kit for the MAX17262 1-Cell Battery Fuel Gauge, designed for consumer electronics applications. The kit includes a MAX17262 evaluation board, a USB-to-I2C adapter, and a USB cable. The board is designed to measure the voltage, current, and temperature of a single-cell Li-Ion battery, and provides a graphical user interface for monitoring and controlling the fuel gauge. The board also includes a MAX17262 IC, which provides accurate fuel gauge measurements and a low-power shutdown mode. The kit also includes a comprehensive set of software tools for configuring and testing the MAX17262.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    ModelGauge™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fuel Gauge
  • Utilized IC / Part
    MAX17262
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC SERIALIZER LVDS 48-LQFP2517RFQ