web counter

Maxim Integrated MAX17270EVKIT#EVKIT FOR NANOPOWER TRIPLE/DUAL-

Maxim Integrated MAX17270EVKIT# Reference Design 2
Maxim Integrated MAX17270EVKIT# Reference Design 1
Maxim Integrated MAX17270EVKIT# Reference Design 2
Maxim Integrated MAX17270EVKIT# Reference Design 1
Maxim Integrated MAX17270EVKIT# Reference Design 1
Maxim Integrated MAX17270EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsBluetooth HeadsetWatchesFitness Bands

ECAD Model:

Description

The MAX17270EVKIT-EVKIT# is an evaluation kit for the MAX17270 nanoPower Triple-Output, Single-Inductor, Multiple-Output (SIMO) Buck-Boost Regulator from Maxim Integrated. This kit is designed for consumer electronics applications and provides a complete evaluation platform for the MAX17270. It includes a MAX17270 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features three adjustable output voltages, a wide input voltage range, and a low quiescent current of only 1.2µA. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX17270. The kit also includes a comprehensive user guide and software for easy setup and evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    2.7V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    80mA
  • Voltage - Output
    0.8V~5V
  • Utilized IC / Part
    MAX17270
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck-Boost
0 Similar Products Remaining