web counter

Linear Technology/Analog Devices DC1237A-ALTC3527EUD DEMO BOARD - DUAL 800

Linear Technology/Analog Devices DC1237A-A Reference Design 1
Linear Technology/Analog Devices DC1237A-A Reference Design 1
Linear Technology/Analog Devices DC1237A-A Reference Design 1
Linear Technology/Analog Devices DC1237A-A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerWireless MouseBluetooth HeadsetPortable Medical InstrumentationPortable Media Player

ECAD Model:

Description

The Analog Devices DC1237A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3527EUD Dual 800mA/400mA, 1.2MHz/2.2MHz Synchronous Step-Up DC/DC Converters with Output Disconnect. This demo board is designed to provide a platform for testing and evaluating the features and performance of the LTC3527EUD in a variety of consumer electronics applications. The board features two independent DC/DC converters, each with a wide input voltage range of 2.7V to 5.5V, and adjustable output voltage up to 5.5V. The board also includes an output disconnect feature, which allows the user to disconnect the output from the load without having to power down the board. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The DC1237A-A Demo Board is an ideal tool for evaluating the performance of the LTC3527EUD in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
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
ON SemiconductorInverter Schmitt Trigger 1-Element CMOS 5-Pin SC-70 T/R28BUY
ON SemiconductorVoltage References 2.5-36V ADJ 1-100mA2000BUY
ON SemiconductorIC VREF SHUNT 36V 0.4% TO92-30BUY
ON SemiconductorInverter Schmitt Trigger 1-Element CMOS 5-Pin SC-70 T/R43BUY