Linear Technology/Analog Devices DC1483AEVAL BOARD BOOST REG LTC3535
Description
The Analog Devices DC1483A-A, LTC3535EDD Demo Board is a dual channel 550mA 1MHz synchronous step-up DC/DC converter and audio power amplifier. It is designed to provide a high efficiency, low noise, and low output ripple solution for powering audio applications. The board features two independent DC/DC converters, each with a maximum output current of 550mA and a switching frequency of 1MHz. The board also includes an audio power amplifier with a maximum output power of 2W. The board is designed to be used with a wide range of input voltages, from 2.5V to 5.5V, and can be used to power a variety of audio applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output1.8V~5V
- Frequency - Switching1MHz
- Utilized IC / PartLTC3535
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up
- Outputs and Type2, Non-Isolated
- Regulator TopologyBoost
- Length42mm
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 92 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools