web counter

Linear Technology/Analog Devices DC1443ABOARD DEMO FOR LTC3101EUF

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Video and ImagingDigital Video CameraGPS NavigationPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices DC1443A-A, LTC3101EUFE Demo board is a wide Vin, multiple-output DC/DC converter and power path manager designed for video and imaging applications. It features a wide input voltage range of 4.5V to 60V, and can provide up to 5A of output current. It also features a power path manager, which allows for seamless transition between input sources and output loads. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a graphical user interface and a USB connection for programming and monitoring. This demo board is ideal for applications such as automotive, industrial, and medical imaging.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    1.8V~5.5V
  • Series
    PowerPath™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    350mA 350mA 300mA 200mA 100mA 50mA
  • Voltage - Output
    1.5V 1.8V 1.8V 3.3V 3.3V 3.3V
  • Utilized IC / Part
    LTC3101
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down with LDO
  • Outputs and Type
    6, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining