web counter

Microchip TC1303BDM-DDBK1BOARD EVAL TC1303 SWITCHER/LDO

Microchip TC1303BDM-DDBK1 Reference Design 1
Microchip TC1303BDM-DDBK1 Reference Design 1
Microchip TC1303BDM-DDBK1 Reference Design 1
Microchip TC1303BDM-DDBK1 Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantPortable ComputersPortable Medical InstrumentationCellular Phone

ECAD Model:

Description

The Microchip Technology TC1303BDM-DDBK1 LDO Demo Board is a consumer electronics device designed to demonstrate the capabilities of the TC1303B Buck Regulator. This board features a wide input voltage range of 4.5V to 28V, and provides a regulated output voltage of 3.3V. It also includes a power-good indicator, over-current protection, and thermal shutdown. The board is ideal for applications such as automotive, industrial, and consumer electronics. It is also suitable for use in battery-powered systems.