web counter

Linear Technology/Analog Devices DC1237A-BLTC3527EUD-1 DEMO BOARD - DUAL 8

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerWireless MouseBluetooth HeadsetPortable Medical InstrumentationPortable Media Player

ECAD Model:

Description

The Analog Devices DC1237A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3527EUD-1 Dual 800mA/400mA, 1.2MHz/2.2MHz Synchronous Step-Up DC/DC Converters with Output Disconnect. This demo board is designed to provide a platform for testing and evaluating the features and performance of the LTC3527EUD-1 in consumer electronics applications. The board features two independent DC/DC converters, each with adjustable output voltage and current limit settings, as well as a wide input voltage range of 2.7V to 5.5V. The board also includes a USB-based graphical user interface (GUI) for easy configuration and monitoring of the converters. The DC1237A-B Demo Board is an ideal solution for evaluating the performance of the LTC3527EUD-1 in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    0.7V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    1.2MHz 2.2MHz
  • Utilized IC / Part
    LTC3527-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining