web counter

Maxim Integrated MAX17271EVKIT#EVAL BOARD FOR MAX17271

Maxim Integrated MAX17271EVKIT# Reference Design 3
Maxim Integrated MAX17271EVKIT# Reference Design 1
Maxim Integrated MAX17271EVKIT# Reference Design 2
Maxim Integrated MAX17271EVKIT# Reference Design 3
Maxim Integrated MAX17271EVKIT# Reference Design 1
Maxim Integrated MAX17271EVKIT# Reference Design 1
Maxim Integrated MAX17271EVKIT# Reference Design 2
Maxim Integrated MAX17271EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsBluetooth HeadsetWatchesFitness Bands

ECAD Model:

Description

The MAX17271EVKIT-EVKIT# is an evaluation kit for the MAX17271 nanoPower Triple-Output, Single-Inductor, Multiple-Output (SIMO) Buck-Boost Regulator. This regulator is designed for consumer electronics applications and provides three regulated outputs with a single inductor. The kit includes a MAX17271EVKIT# board, a USB cable, and a power supply. The board features a MAX17271 nanoPower SIMO Buck-Boost Regulator, a USB-to-I2C interface, and a graphical user interface (GUI) for easy evaluation and configuration. The GUI allows users to adjust the output voltage, current limit, and other parameters. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.8V~5.2V
  • Utilized IC / Part
    MAX17271
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining