web counter

Microchip Technology TC1303DM-DDBK2BOARD DEMO TC1303C DFN ADJ-OUT

Microchip Technology TC1303DM-DDBK2 Reference Design 2
Microchip Technology TC1303DM-DDBK2 Reference Design 1
Microchip Technology TC1303DM-DDBK2 Reference Design 2
Microchip Technology TC1303DM-DDBK2 Reference Design 1
Microchip Technology TC1303DM-DDBK2 Reference Design 1
Microchip Technology TC1303DM-DDBK2 Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsPersonal Digital AssistantPortable ComputersBluetooth HeadsetCellular PhoneDigital Camera

ECAD Model:

Description

Control (CEC) and a low-dropout (LDO) regulator. The board is designed to demonstrate the features and performance of the TC1303 adjustable output regulator. The board includes a 500 mA synchronous buck regulator, a CEC regulator, and a low-dropout (LDO) regulator. The board also includes a USB port for programming and debugging. The board is designed to provide a complete solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a complete solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a complete solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a complete solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a comprehensive solution for evaluating the performance of the TC1303 adjustable output regulator. The board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The board also includes a power supply for powering the board and the TC1303 adjustable output regulator. The board is designed to provide a comprehensive solution for evaluating the performance of the TC1303

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    DFN
  • Voltage-Input
    2.7V~5.5V
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Voltage
    2.5V
  • Current - Output
    500mA 300mA
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    TC1303
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Not Applicable
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LN RCVR DIFF 3.3V/5V 8-SOIC11122BUY