web counter

Maxim Integrated MAX20730EVKIT#EVAL BOARD FOR MAX20730

Maxim Integrated MAX20730EVKIT# Reference Design 3
Maxim Integrated MAX20730EVKIT# Reference Design 1
Maxim Integrated MAX20730EVKIT# Reference Design 2
Maxim Integrated MAX20730EVKIT# Reference Design 3
Maxim Integrated MAX20730EVKIT# Reference Design 1
Maxim Integrated MAX20730EVKIT# Reference Design 1
Maxim Integrated MAX20730EVKIT# Reference Design 2
Maxim Integrated MAX20730EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomNetwork EquipmentServer & Storage EquipmentsCommunications Equipment

ECAD Model:

Description

The MAX20730EVKIT-EVKIT# is an evaluation kit for the MAX20730 Integrated Step-Down Switching Regulator with PMBus Communications and Telecom Hot-Swap Protection. This kit provides a complete platform for evaluating the MAX20730, a high-efficiency, low-noise, and high-current step-down switching regulator with PMBus communications and telecom hot-swap protection. The kit includes a MAX20730EVKIT# board, a MAX20730EVKIT# daughter board, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board features a MAX20730 integrated step-down switching regulator, a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a USB-to-PMBus interface, a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a MAX20730EVKIT# daughter board with a MAX20730EVKIT# power supply, and a MAX20730EVKIT# power supply. The MAX20730EVKIT# board also includes a MAX20730EVKIT# daughter board with a MAX20730

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.6V~5.5V
  • Utilized IC / Part
    MAX20730
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining