web counter

Maxim Integrated MAX20745EVKIT#EVAL FOR MAX20745

Maxim Integrated MAX20745EVKIT# Reference Design 3
Maxim Integrated MAX20745EVKIT# Reference Design 1
Maxim Integrated MAX20745EVKIT# Reference Design 2
Maxim Integrated MAX20745EVKIT# Reference Design 3
Maxim Integrated MAX20745EVKIT# Reference Design 1
Maxim Integrated MAX20745EVKIT# Reference Design 1
Maxim Integrated MAX20745EVKIT# Reference Design 2
Maxim Integrated MAX20745EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomNetwork EquipmentGraphics & Sound ChipsetsServer & Storage EquipmentsCommunications EquipmentPoint-of-Load RegulationsDDR MemoryI/O Modules

ECAD Model:

Description

The MAX20745EVKIT-EVKIT# is an evaluation kit for the MAX20745 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management. This kit includes a MAX20745EVKIT# board, a MAX20745EVKIT# daughter board, and a MAX20745EVKIT# software package. The MAX20745EVKIT# board is designed to evaluate the performance of the MAX20745 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management. The MAX20745EVKIT# daughter board provides the necessary connections to the MAX20745EVKIT# board for testing and evaluation. The MAX20745EVKIT# software package includes a graphical user interface (GUI) for configuring and monitoring the MAX20745 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management. The MAX20745EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX20745 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    MAX20745
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining