web counter

Maxim Integrated MAX20735EVKIT#EVAL KIT BUCK 40A

Maxim Integrated MAX20735EVKIT# Reference Design 3
Maxim Integrated MAX20735EVKIT# Reference Design 1
Maxim Integrated MAX20735EVKIT# Reference Design 2
Maxim Integrated MAX20735EVKIT# Reference Design 3
Maxim Integrated MAX20735EVKIT# Reference Design 1
Maxim Integrated MAX20735EVKIT# Reference Design 1
Maxim Integrated MAX20735EVKIT# Reference Design 2
Maxim Integrated MAX20735EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomNetwork EquipmentServer & Storage EquipmentsCommunications Equipment

ECAD Model:

Description

The MAX20735EVKIT-EVKIT# is an evaluation kit for the MAX20735 Integrated Step-Down Switching Regulator, Communications and Telecom Power Management. This kit provides a complete platform for evaluating the MAX20735, a high-efficiency, low-noise, and low-cost power management solution for communications and telecom applications. The kit includes a MAX20735EVKIT# board, a MAX20735EVKIT# daughter board, and a MAX20735EVKIT# software package. The MAX20735EVKIT# board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 3A. The MAX20735EVKIT# daughter board provides a convenient way to evaluate the MAX20735 in a variety of applications. The MAX20735EVKIT# software package includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX20735. The kit also includes a comprehensive set of documentation and application notes to help users get the most out of the MAX20735.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    MAX20735
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining