Analog Devices Inc. ADP1071-2EBZ12.1VADP1071 12.1V EVALUATION BOARD
The Analog Devices ADP1071-2EBZ12.1V Evaluation Board is designed to evaluate the ADP1071-2 Isolated Synchronous Flyback Controller with Integrated iCoupler, Power Management IC. This evaluation board is a complete, ready-to-use solution for evaluating the ADP1071-2 IC. It includes a 12V input voltage, a 12V output voltage, and a wide range of features and components to enable the user to quickly and easily evaluate the performance of the ADP1071-2 IC. The board includes a power supply, a current sense resistor, a voltage sense resistor, a power MOSFET, a current sense amplifier, a voltage sense amplifier, a voltage regulator, and a control logic circuit. The board also includes a USB interface for programming and monitoring the ADP1071-2 IC. The board is designed to be used with the ADP1071-2 Evaluation Software, which provides a graphical user interface for programming and monitoring the ADP1071-2 IC.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Surface MountYES
- Number of Pins0
- Operating Temperature (Max.)125°C
- Pbfree Codeno
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Terminations16
- Terminal PositionDUAL
- Terminal FormGULL WING
- Number of Functions1
- Terminal Pitch1.27mm
- Pin Count0
- JESD-30 CodeR-PDSO-G16
- Input Voltage-Nom24V
- Temperature GradeAUTOMOTIVE
- Analog IC - Other TypeSWITCHING CONTROLLER
- Voltage - Output12.1V
- Control ModeCURRENT-MODE
- Frequency - Switching300kHz
- Control TechniquePULSE WIDTH MODULATION
- Utilized IC / PartADP1071-2
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Isolated
- Regulator TopologyFlyback
- Height Seated (Max)2.65mm
- Width7.5mm
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC QUAD TEMP SENSOR 10VDFN | 3798 | BUY | |
| Microchip Technology | IC REG LIN 3.3V 500MA SOT223-3 | 0 | RFQ |


Product
Brand
Articles
Tools