web counter

STMicroelectronics STEVAL-POE002V1POWER OVER ETHERNET - PD CONVERT

STMicroelectronics STEVAL-POE002V1 Reference Design 5
STMicroelectronics STEVAL-POE002V1 Reference Design 1
STMicroelectronics STEVAL-POE002V1 Reference Design 2
STMicroelectronics STEVAL-POE002V1 Reference Design 3
STMicroelectronics STEVAL-POE002V1 Reference Design 4
STMicroelectronics STEVAL-POE002V1 Reference Design 5
STMicroelectronics STEVAL-POE002V1 Reference Design 1
STMicroelectronics STEVAL-POE002V1 Reference Design 1
STMicroelectronics STEVAL-POE002V1 Reference Design 2
STMicroelectronics STEVAL-POE002V1 Reference Design 3
STMicroelectronics STEVAL-POE002V1 Reference Design 4
STMicroelectronics STEVAL-POE002V1 Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsBarcode ScannerPower Over EthernetPOS SystemsEPOS SystemCash Drawer

ECAD Model:

Description

The STMicroelectronics STEVAL-POE002V1 is a 5V/8A synchronous flyback converter reference design that is compliant with the IEEE 802.3bt Power over Ethernet (PoE) standard. This reference design is ideal for consumer electronics applications that require a reliable and efficient power source. The STEVAL-POE002V1 features a wide input voltage range of 36V to 57V, allowing it to be used in a variety of PoE applications. It also features a high efficiency of up to 94%, making it an ideal choice for applications that require a low power consumption. The STEVAL-POE002V1 also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments. Additionally, the STEVAL-POE002V1 is designed to meet the safety requirements of UL60950-1 and EN60950-1, making it a safe and reliable choice for consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    PM8804, PM8805
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS - PM8805TR - Power Over Ethernet (POE) Controller, 57V Input, 2A Output, 33.5V UVLO, VFQFPN-4373RFQ
STMicroelectronicsADAPTIVE SYNCHRONOUS RECTIFICATI3000RFQ
STMicroelectronicsADAPTIVE SYNCHRONOUS RECTIFICATI2500RFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-3995BUY
STMicroelectronicsIC VREF SHUNT ADJ SOT23-50RFQ
STMicroelectronicsDIODE SCHOTTKY 70V 70MA SOD32312040RFQ
STMicroelectronicsPM8804 Series 75 V 1 MHz PWM Peak Current Mode Controller - VFQFPN-165000RFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-33031RFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-35900BUY
ON SemiconductorOPTOISOLATOR 5KV TRANSISTOR 4SMD990RFQ