web counter

Analog Devices Inc. DC1260A-BBOARD DEMO FOR LTC3539EDCB-2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioBarcode ScannerActive Noise CancellationPortable Medical InstrumentationGPS

ECAD Model:

Description

The Analog Devices DC1260A-B, LTC3539EDCB-2 Demo Board is a 2A, 2MHz Synchronous Step-Up DC/DC Converter and Audio Power Amplifier. It is designed to provide a high-efficiency, low-noise power solution for audio applications. The board features a wide input voltage range of 2.5V to 5.5V, and can output up to 5.5V. It also includes a high-efficiency synchronous buck-boost converter, which can be used to generate a regulated output voltage from an input voltage that is higher or lower than the output voltage. The board also includes a low-noise audio power amplifier, which can be used to drive headphones or speakers. The board is designed to be easy to use and provides a comprehensive set of features for audio applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1260
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3539EDCB-2
  • RoHS
    Details
  • Voltage-Input
    0.7V ~ 5.5V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.8 V, 3.3 V, 5 V
  • Output Current
    2 A
  • Current - Output
    2A
  • Voltage - Output
    1.8V ~ 5V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LTC3539EDCB-2
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    0.5 V to 5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ