web counter

Linear Technology/Analog Devices DC1283AEVAL BOARD LDO REG LTC3025-1

Linear Technology/Analog Devices DC1283A Reference Design 2
Linear Technology/Analog Devices DC1283A Reference Design 1
Linear Technology/Analog Devices DC1283A Reference Design 2
Linear Technology/Analog Devices DC1283A Reference Design 1
Linear Technology/Analog Devices DC1283A Reference Design 1
Linear Technology/Analog Devices DC1283A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableProcessor Power ManagementPortable Medical InstrumentationCellular Phone

ECAD Model:

Description

The Analog Devices DC1283A-A, LTC3025EDC-1 Demo Board is a 500mA micro-power VLDO linear regulator designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a low quiescent current of only 1.2mA. The board also includes a low-noise, high-efficiency, low-dropout regulator, and a wide range of output voltage options. It is designed to provide reliable, low-noise power for a variety of consumer electronics applications, including mobile phones, tablets, and other portable devices. The board also includes a comprehensive set of protection features, including over-voltage, over-current, and short-circuit protection.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    LTC3025
  • Voltage - Output
    0.8V 1.2V 1.5V or 1.8V
  • Utilized IC / Part
    LTC3025-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices / Linear Technology0RFQ