web counter

Linear Technology/Analog Devices DC239ABOARD EVAL FOR LTC1502CMS8

Linear Technology/Analog Devices DC239A Reference Design 2
Linear Technology/Analog Devices DC239A Reference Design 1
Linear Technology/Analog Devices DC239A Reference Design 2
Linear Technology/Analog Devices DC239A Reference Design 1
Linear Technology/Analog Devices DC239A Reference Design 1
Linear Technology/Analog Devices DC239A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBlood GlucoseBattery Management UnitPoint-of-sale TerminalsPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices DC239A-A, DC239A, LTC1502CMS8-3.3 Demo Board is a single cell input, 3.3V/10mA output, inductorless DC-DC converter, power management IC. It is designed to provide a simple and efficient solution for powering low power applications. The board features a wide input voltage range of 1.8V to 5.5V, and a low quiescent current of only 10µA. It also features a high efficiency of up to 95%, and a wide output voltage range of 0.8V to 3.3V. The board is also equipped with a power-good indicator, and a thermal shutdown protection. The board is ideal for powering low power applications such as sensors, wireless transceivers, and other low power devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1502
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    LTC1502-3.3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining