web counter

Linear Technology/Analog Devices DC1260A-ABOARD DEMO FOR LTC3539EDCB

Linear Technology/Analog Devices DC1260A-A Reference Design 1
Linear Technology/Analog Devices DC1260A-A Reference Design 1
Linear Technology/Analog Devices DC1260A-A Reference Design 1
Linear Technology/Analog Devices DC1260A-A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioBarcode ScannerActive Noise CancellationPortable Medical InstrumentationGPS

ECAD Model:

Description

The Analog Devices DC1260A-A, LTC3539EDCB Demo Board is a 2A, 1MHz synchronous step-up DC/DC converter designed for audio power supply applications. It features a wide input voltage range of 2.5V to 5.5V, and a wide output voltage range of 3.3V to 24V. The board also includes a high efficiency synchronous rectifier, low quiescent current, and a low output ripple. It is capable of delivering up to 2A of continuous output current and is designed to operate at a switching frequency of 1MHz. The board also includes a power good indicator, enable pin, and a soft-start feature. This demo board is ideal for evaluating the performance of the LTC3539EDCB synchronous step-up DC/DC converter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V~5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3539EDCB
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining