web counter

Linear Technology/Analog Devices DC1144A-AEVAL BOARD BOOST REG LT3580

Linear Technology/Analog Devices DC1144A-A Reference Design 3
Linear Technology/Analog Devices DC1144A-A Reference Design 1
Linear Technology/Analog Devices DC1144A-A Reference Design 2
Linear Technology/Analog Devices DC1144A-A Reference Design 3
Linear Technology/Analog Devices DC1144A-A Reference Design 1
Linear Technology/Analog Devices DC1144A-A Reference Design 1
Linear Technology/Analog Devices DC1144A-A Reference Design 2
Linear Technology/Analog Devices DC1144A-A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomLCD TFT DisplayDSL ModemGPSPower Supplies

ECAD Model:

Description

The Analog Devices DC1144A-A, LT3580EDD Demo Board is a boost DC/DC converter designed to convert a 3V to 10V input voltage to a 12V output voltage at 300mA. It is ideal for use in communications and telecom applications. The board features a wide input voltage range, high efficiency, and low output ripple. It also includes a USB interface for easy programming and monitoring. The board is designed to provide a reliable and efficient power solution for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LT3580
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Length
    40mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining