web counter

Linear Technology/Analog Devices DC683ABOARD DEMO FOR LT1935ES5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsxDSL Modem/DSLAMLCD TFT DisplayComputer CardsDigital Camera

ECAD Model:

Description

The Analog Devices DC683A-A LT1935ES5 Demo Board is a boost converter designed to provide a reliable and efficient power supply for computers and peripherals. It is capable of providing an output voltage of 12V at 400mA when the input voltage is 3.3V, and 12V at 600mA when the input voltage is 5V. This demo board is ideal for applications that require a stable and reliable power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    LT1935
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology1RFQ