web counter

Analog Devices Inc. DC1424A-BBOARD DEMO FOR LT3581EMSE

Analog Devices Inc. DC1424A-B Reference Design 1
Analog Devices Inc. DC1424A-B Reference Design 1
Analog Devices Inc. DC1424A-B Reference Design 1
Analog Devices Inc. DC1424A-B Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveLCD TFT DisplayVacuum Fluorescent DisplayAutomotive

ECAD Model:

Description

The Analog Devices DC1424A-B LT3581EMSE Demo Board is a versatile power supply solution designed for automotive and transportation applications. It features an input voltage range of 5V to 12V and an output voltage of -12V at 750mA. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It also has a low quiescent current, making it ideal for battery-powered applications. The board is designed to meet the stringent requirements of automotive and transportation applications, making it a reliable and robust power supply solution.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1424
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3581
  • RoHS
    Details
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Voltage-Input
    5V ~ 12V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    - 11.9 V
  • Current - Output
    750mA
  • Voltage - Output
    -12V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    LT3581
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Negative Inverter
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Inverting
  • Product
    Demonstration Boards
  • Input Voltage
    5 V to 12 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining