web counter

Linear Technology/Analog Devices DC479ABOARD EVAL FOR LT3781EG

Linear Technology/Analog Devices DC479A Reference Design 2
Linear Technology/Analog Devices DC479A Reference Design 1
Linear Technology/Analog Devices DC479A Reference Design 2
Linear Technology/Analog Devices DC479A Reference Design 1
Linear Technology/Analog Devices DC479A Reference Design 1
Linear Technology/Analog Devices DC479A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerComputers and PeripheralsAutomotiveCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC479A-A, LT3781EG, LTC1698EGN, LT1783CS5 Demo Board is an isolated synchronous forward converter designed for automotive and transportation applications. It has an input voltage range of 36V-72V and an output voltage of 3.3V at 15A. It is designed to provide reliable power conversion in harsh environments and is suitable for a wide range of applications. The board features a wide input voltage range, high efficiency, and low output ripple. It also has a wide operating temperature range and is protected against over-voltage, over-current, and short-circuit conditions. The board is designed to meet the requirements of automotive and transportation applications and is ideal for use in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3781
  • Voltage - Output
    3.3V
  • Frequency - Switching
    240kHz
  • Utilized IC / Part
    LT1783, LT3781, LTC1698
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Forward Converter
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 33MHz CMOS/Squarewave Automotive 5-Pin TSOT-23 T/R0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.0RFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 33MHz CMOS/Squarewave 5-Pin TSOT-23 T/R0RFQ