web counter

ON Semiconductor NCP1562-100WGEVBBOARD EVAL FOR NCP1562-100W

ON Semiconductor NCP1562-100WGEVB Reference Design 2
ON Semiconductor NCP1562-100WGEVB Reference Design 1
ON Semiconductor NCP1562-100WGEVB Reference Design 2
ON Semiconductor NCP1562-100WGEVB Reference Design 1
ON Semiconductor NCP1562-100WGEVB Reference Design 1
ON Semiconductor NCP1562-100WGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementATX Power SupplyAutomotiveIndustrial

ECAD Model:

Description

The NCP1562-100WGEVB is an evaluation board for the NCP1562, a 100-W, 48-V Telecom Brick Power Management IC from ON Semiconductor. This board is designed to evaluate the performance of the NCP1562 IC and to provide a platform for developing applications. It features a wide input voltage range of 36-75V, a wide output voltage range of 0.8-48V, and a high efficiency of up to 95%. The board also includes a variety of protection features, such as over-voltage, over-current, and over-temperature protection. Additionally, the board is designed to be used in a variety of applications, including telecom, industrial, and automotive.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    NCP1562
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    100W
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14TSSOP5RFQ
Microchip TechnologyIC OPAMP 2.5V QUAD R-R 14SOIC15250RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14TSSOP3385RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14DIP1476RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14SOIC5RFQ
Microchip TechnologyIC OPAMP GP 155KHZ RRO 14SOIC3300RFQ