web counter

Microchip Technology TC1016/17EVBOARD DEMO FOR TC1016/TC1017

Microchip Technology TC1016/17EV Reference Design 4
Microchip Technology TC1016/17EV Reference Design 1
Microchip Technology TC1016/17EV Reference Design 2
Microchip Technology TC1016/17EV Reference Design 3
Microchip Technology TC1016/17EV Reference Design 4
Microchip Technology TC1016/17EV Reference Design 1
Microchip Technology TC1016/17EV Reference Design 1
Microchip Technology TC1016/17EV Reference Design 2
Microchip Technology TC1016/17EV Reference Design 3
Microchip Technology TC1016/17EV Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsElectrocardiograph Battery PoweredPortable ComputersPortable Medical InstrumentationGaming DevicePagerCellular Phone

ECAD Model:

Description

The Microchip Technology TC1016-EV, TC1016/17EV, Evaluation Board for the TC1016 LDO Linear Regulator is a consumer electronics device designed to provide a reliable and efficient power supply for a variety of applications. The board features a low dropout (LDO) linear regulator, which is capable of providing up to 1.5A of current with a maximum output voltage of 5.5V. The board also includes a variety of features such as an adjustable output voltage, over-current protection, and thermal shutdown. The board is designed to be used with the TC1016 LDO Linear Regulator, and is ideal for use in consumer electronics applications such as mobile phones, tablets, and other portable devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mount
    Surface Mount
  • Package / Case
    SOT-70
  • Number of Pins
    5
  • Packaging
    Bulk
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    TC1016
  • Number of Outputs
    1
  • Quiescent Current
    53μA
  • Voltage - Output
    1.8V 3V
  • Utilized IC / Part
    TC1016, TC1017
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSENSOR TEMP I2C/SMBUS 8MSOP7BUY