web counter

Linear Technology/Analog Devices DC355AEVAL BOARD BUCK REG LT1959

Linear Technology/Analog Devices DC355A Reference Design 4
Linear Technology/Analog Devices DC355A Reference Design 1
Linear Technology/Analog Devices DC355A Reference Design 2
Linear Technology/Analog Devices DC355A Reference Design 3
Linear Technology/Analog Devices DC355A Reference Design 4
Linear Technology/Analog Devices DC355A Reference Design 1
Linear Technology/Analog Devices DC355A Reference Design 1
Linear Technology/Analog Devices DC355A Reference Design 2
Linear Technology/Analog Devices DC355A Reference Design 3
Linear Technology/Analog Devices DC355A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBattery ChargerBackplane Distributed PowerBattery Management UnitLaptop

ECAD Model:

Description

The Analog Devices DC355A-A, LT1959CS8 Demo Board is a 4.5A switch, 500kHz step-down regulator with a 5V to 15V input and 1.8V output at 4A. It is designed for use in communications and telecom applications. The board features a wide input voltage range, high efficiency, and low output ripple. It also has a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also equipped with a USB interface for easy programming and monitoring. The board is ideal for applications such as cellular base stations, wireless access points, and other telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1959
  • Voltage - Output
    1.8V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT1959
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ